ASTM International - ASTM D2293-96

Standard Test Method for Creep Properties of Adhesives in Shear by Compression Loading (Metal-to-Metal)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1996
Status: inactive
Page Count: 3
scope:

1.1 This test method covers the determination of the creep properties of adhesives for bonding metals when tested on a standard specimen and subjected to certain conditions of temperature and compressive stress in a spring-loaded testing apparatus.

1.2 The values stated in SI units are to be regarded as standard. The inch-pound units in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2024
Standard Test Method for Creep Properties of Adhesives in Shear by Compression Loading (Metal-to-Metal)
1.1 This test method covers the determination of the creep properties of adhesives for bonding metals when tested on a standard specimen and subjected to certain conditions of temperature and...
May 1, 2016
Standard Test Method for Creep Properties of Adhesives in Shear by Compression Loading (Metal-to-Metal)
1.1 This test method covers the determination of the creep properties of adhesives for bonding metals when tested on a standard specimen and subjected to certain conditions of temperature and...
April 1, 2008
Standard Test Method for Creep Properties of Adhesives in Shear by Compression Loading (Metal-to-Metal)
1.1 This test method covers the determination of the creep properties of adhesives for bonding metals when tested on a standard specimen and subjected to certain conditions of temperature and...
September 10, 1996
Standard Test Method for Creep Properties of Adhesives in Shear by Compression Loading (Metal-to-Metal)
1.1 This test method covers the determination of the creep properties of adhesives for bonding metals when tested on a standard specimen and subjected to certain conditions of temperature and...
ASTM D2293-96
September 10, 1996
Standard Test Method for Creep Properties of Adhesives in Shear by Compression Loading (Metal-to-Metal)
1.1 This test method covers the determination of the creep properties of adhesives for bonding metals when tested on a standard specimen and subjected to certain conditions of temperature and...
Advertisement