ASTM International - ASTM D3496-99(2005)

Standard Practice for Preparation of Bituminous Mixture Specimens for Dynamic Modulus Testing (Withdrawn 2010)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2005
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This practice covers the preparation of cylindrical specimens of bituminous paving mixture suitable for dynamic modulus tests. The practice is intended for dense-graded bituminous concrete mixtures containing aggregate up to 25.0-mm maximum size.

1.2 The values stated in SI units are the standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This practice covers the standard for the preparation of cylindrical specimens of bituminous paving mixture suitable for dynamic modulus tests. This is intended for dense-graded bituminous... View More

Document History

ASTM D3496-99(2005)
February 1, 2005
Standard Practice for Preparation of Bituminous Mixture Specimens for Dynamic Modulus Testing (Withdrawn 2010)
This practice covers the standard for the preparation of cylindrical specimens of bituminous paving mixture suitable for dynamic modulus tests. This is intended for dense-graded bituminous concrete...
August 10, 1999
Standard Practice for Preparation of Bituminous Mixture Specimens for Dynamic Modulus Testing
1.1 This method covers the preparation of cylindrical specimens of bituminous paving mixture suitable for dynamic modulus tests. The method is intended for dense-graded bituminous concrete mixtures...
Advertisement