ASTM International - ASTM D4358-05

Standard Test Method for Lead and Chromium in Air Particulate Filter Samples of Lead Chromate Type Pigment Dusts by Atomic Absorption Spectroscopy (Withdrawn 2006)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2005
Status: inactive
Page Count: 4
ICS Code (Air quality in general): 13.040.01
ICS Code (Physicochemical methods of analysis): 71.040.50
scope:

1.1 This test method determines amounts of lead and chromium in residues obtained from air sampling of lead chromate and lead silico-chromate type pigment dusts. It is not applicable to all pigment dusts or to paint overspray samples of any kind.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D4358-05
January 1, 2005
Standard Test Method for Lead and Chromium in Air Particulate Filter Samples of Lead Chromate Type Pigment Dusts by Atomic Absorption Spectroscopy (Withdrawn 2006)
1.1 This test method determines amounts of lead and chromium in residues obtained from air sampling of lead chromate and lead silico-chromate type pigment dusts. It is not applicable to all pigment...
May 10, 1999
Standard Test Method for Lead and Chromium in Air Particulate Filter Samples of Lead Chromate Type Pigment Dusts by Atomic Absorption Spectroscopy
1.1 This test method determines amounts of lead and chromium in residues obtained from air sampling of lead chromate and lead silico-chromate type pigment dusts. It is not applicable to all pigment...
Advertisement