ASTM International - ASTM B861-05

Standard Specification for Titanium and Titanium Alloy Seamless Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2005
Status: inactive
Page Count: 8
ICS Code (Titanium products): 77.150.50
scope:

1.1 This specification covers the requirements for 29 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows:

1.1.1 Grade 1Unalloyed titanium, low oxygen,

1.1.2 Grade 2Unalloyed titanium, standard oxygen,

1.1.3 Grade 3Unalloyed titanium, medium oxygen,

1.1.4 Grade 5Titanium alloy (6 % aluminum, 4 % vanadium),

1.1.5 Grade 7Unalloyed titanium plus 0.12 % to 0.25 % palladium, standard oxygen,

1.1.6 Grade 9Titanium alloy (3 % aluminum, 2.5 % vanadium),

1.1.7 Grade 11Unalloyed titanium plus 0.12 % to 0.25 % palladium, low oxygen,

1.1.8 Grade 12Titanium alloy (0.3 % molybdenum, 0.8 % nickel),

1.1.9 Grade 13Titanium alloy (0.5 % nickel, 0.05 % ruthenium), low oxygen,

1.1.10 Grade 14Titanium alloy (0.5 % nickel, 0.05 % ruthenium), standard oxygen,

1.1.11 Grade 15Titanium alloy (0.5 % nickel, 0.05 % ruthenium), medium oxygen,

1.1.12 Grade 16Unalloyed titanium plus 0.04 % to 0.08 % palladium, standard oxygen,

1.1.13 Grade 17Unalloyed titanium plus 0.04 % to 0.08 % palladium, low oxygen,

1.1.14 Grade 18Titanium alloy (3 % aluminum, 2.5 % vanadium plus 0.04 % to 0.08 % palladium),

1.1.15 Grade 19Titanium alloy (3 % aluminum, 8 % vanadium, 6 % chromium, 4 % zirconium, 4 % molybdenum),

1.1.16 Grade 20Titanium alloy (3 % aluminum, 8 % vanadium, 6 % chromium, 4 % zirconium, 4 % molybdenum) plus 0.04 % to 0.08 % palladium,

1.1.17 Grade 21Titanium alloy (15 % molybdenum, 3 % aluminum, 2.7 % niobium, 0.25 % silicon),

1.1.18 Grade 23Titanium alloy (6 % aluminum, 4 % vanadium, extra low interstitial, ELI),

1.1.19 Grade 24Titanium alloy (6 % aluminum, 4 % vanadium) plus 0.04 % to 0.08 % palladium,

1.1.20 Grade 25Titanium alloy (6 % aluminum, 4 % vanadium) plus 0.3 % to 0.8 % nickel and 0.04 % to 0.08 % palladium,

1.1.21 Grade 26Unalloyed titanium plus 0.08 to 0.14 % ruthenium,

1.1.22 Grade 27Unalloyed titanium plus 0.08 to 0.14 % ruthenium,

1.1.23 Grade 28Titanium alloy (3 % aluminum, 2.5 % vanadium plus 0.08-0.14 % ruthenium),

1.1.24 Grade 29Titanium alloy (6 % aluminum, 4 % vanadium, extra low interstitial, ELI plus 0.08-0.14 % ruthenium),

1.1.25 Grade 33Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.025 % ruthenium, 0.15 % chromium),

1.1.26 Grade 34Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.025 % ruthenium, 0.15 % chromium),

1.1.27 Grade 35Titanium alloy (4.5 % aluminum, 2 % molybdenum, 1.6 % vanadium, 0.5 % iron, 0.3 % silicon),

1.1.28 Grade 36Titanium alloy (45 % niobium), and

1.1.29 Grade 37Titanium alloy (1.5 % aluminum).

1.2 &inch-pound-units;

Document History

April 1, 2024
Standard Specification for Titanium and Titanium Alloy Seamless Pipe
1.1 This specification covers the requirements for 34 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
November 1, 2019
Standard Specification for Titanium and Titanium Alloy Seamless Pipe
1.1 This specification covers the requirements for 34 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
November 1, 2014
Standard Specification for Titanium and Titanium Alloy Seamless Pipe
1.1 This specification covers the requirements for 34 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows:...
July 1, 2013
Standard Specification for Titanium and Titanium Alloy Seamless Pipe
1.1 This specification covers the requirements for 34 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows:...
May 1, 2010
Standard Specification for Titanium and Titanium Alloy Seamless Pipe
1.1 This specification covers the requirements for 34 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
August 1, 2009
Standard Specification for Titanium and Titanium Alloy Seamless Pipe
1.1 This specification covers the requirements for 34 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
August 1, 2008
Standard Specification for Titanium and Titanium Alloy Seamless Pipe
1.1 This specification covers the requirements for 34 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
May 15, 2008
Standard Specification for Titanium and Titanium Alloy Seamless Pipe
1.1 This specification covers the requirements for 34 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
June 1, 2006
Standard Specification for Titanium and Titanium Alloy Seamless Pipe
1.1 This specification covers the requirements for 34 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
April 1, 2006
Standard Specification for Titanium and Titanium Alloy Seamless Pipe
1.1 This specification covers the requirements for 30 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
ASTM B861-05
January 1, 2005
Standard Specification for Titanium and Titanium Alloy Seamless Pipe
1.1 This specification covers the requirements for 29 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
January 1, 2005
Standard Specification for Titanium and Titanium Alloy Seamless Pipe
1.1 This specification covers the requirements for 29 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
November 1, 2003
Standard Specification for Titanium and Titanium Alloy Seamless Pipe
1.1 This specification covers the requirements for 26 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
October 10, 2002
Standard Specification for Titanium and Titanium Alloy Seamless Pipe
1.1 This specification covers the requirements for 26 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
November 10, 2001
Standard Specification for Titanium and Titanium Alloy Seamless Pipe
1.1 This specification covers the requirements for 26 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
November 10, 2001
Standard Specification for Titanium and Titanium Alloy Seamless Pipe
1.1 This specification covers the requirements for 26 grades of titanium and titanium alloy seamless pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
Advertisement