ASTM International - ASTM D5360-05

Standard Practice for Design and Construction of Bituminous Surface Treatments

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2005
Status: inactive
Page Count: 3
ICS Code (Road construction materials): 93.080.20
significance And Use:

This practice is to be used as a guide and not a specification.

scope:

1.1 This practice covers the design and construction of bituminous surface treatments. It is a guide and should be used as such. End-use specifications should be adopted to conform to job and user requirements.

1.2 The values given in inch-pound units are to be regarded as the standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautions see Section .

Document History

December 1, 2015
Standard Practice for Design and Construction of Bituminous Surface Treatments
1.1 This practice covers the design and construction of bituminous surface treatments. It is a guide and should be used as such. End-use specifications should be adopted to conform to job and user...
December 1, 2009
Standard Practice for Design and Construction of Bituminous Surface Treatments
1.1 This practice covers the design and construction of bituminous surface treatments. It is a guide and should be used as such. End-use specifications should be adopted to conform to job and user...
ASTM D5360-05
February 1, 2005
Standard Practice for Design and Construction of Bituminous Surface Treatments
1.1 This practice covers the design and construction of bituminous surface treatments. It is a guide and should be used as such. End-use specifications should be adopted to conform to job and user...
December 10, 1998
Standard Practice for Design and Construction of Bituminous Surface Treatments
1.1 This practice covers the design and construction of bituminous surface treatments. It is a guide and should be used as such. End-use specifications should be adopted to conform to job and user...
Advertisement