ASTM International - ASTM D2358-89(1995)e1

Standard Test Method for Separation of Active Ingredient from Surfactant and Syndet Compositions

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 3
scope:

1.1 This test method covers the procedure for the separation and purification of active ingredient from surfactants and syndet compositions. The separated active ingredient may be used for qualitative examinations. This test method also permits the estimation of total active ingredient level present in the sample under test.

1.2 This test method yields the active ingredient together with other alcohol-soluble materials and therefore is useful only in estimating the actual active ingredient level. Correction for the amount of the most common contaminant, sodium chloride, is shown by a separate determination.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Material Safety Data Sheets are available for reagents and materials. Review them for hazards prior to usage.

Document History

November 1, 2024
Standard Test Method for Separation of Active Ingredient from Surfactant and Syndet Compositions
1.1 This test method covers the procedure for the separation and purification of active ingredient from surfactants and syndet compositions. The separated active ingredient may be used for...
July 1, 2016
Standard Test Method for Separation of Active Ingredient from Surfactant and Syndet Compositions
1.1 This test method covers the procedure for the separation and purification of active ingredient from surfactants and syndet compositions. The separated active ingredient may be used for...
October 1, 2009
Standard Test Method for Separation of Active Ingredient from Surfactant and Syndet Compositions
1.1 This test method covers the procedure for the separation and purification of active ingredient from surfactants and syndet compositions. The separated active ingredient may be used for...
ASTM D2358-89(1995)e1
January 1, 1995
Standard Test Method for Separation of Active Ingredient from Surfactant and Syndet Compositions
1.1 This test method covers the procedure for the separation and purification of active ingredient from surfactants and syndet compositions. The separated active ingredient may be used for...
May 26, 1989
Standard Test Method for Separation of Active Ingredient from Surfactant and Syndet Compositions
1.1 This test method covers the procedure for the separation and purification of active ingredient from surfactants and syndet compositions. The separated active ingredient may be used for...
Advertisement