ASTM International - ASTM C966-98(2003)e1

Standard Guide for Installing Asbestos-Cement Nonpressure Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 August 1998
Status: inactive
Page Count: 7
ICS Code (Sewage water): 13.060.30
ICS Code (External sewage systems): 93.030
scope:

1.1 This guide covers the methods of installing asbestos-cement (A-C) nonpressure sewer and storm drain pipe and fittings covered by Specification C 428 and Specification C 663 to utilize the material's performance properties to the fullest advantage. Included are recommendations and directives for storing, handling, and transporting pipe, trench excavation, pipe embedment, recommended work practices, assembly and installation, backfill placement, and field testing of installed pipe and fittings in pipelines.

1.2 Breathing of asbestos dust is hazardous. Asbestos and asbestos products present demonstrated health risks for users and for those with whom they come into contact. In addition to other precautions, when working with asbestos-cement products, minimize the dust that results. For information on the safe use of chrysotile asbestos, refer to "Safe Use of Chrysotile: A Manual on Preventive and Control Measures."

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2014
Standard Guide for Installing Asbestos-Cement Nonpressure Pipe (Withdrawn 2019)
1.1 This guide covers the methods of installing asbestos-cement (A-C) nonpressure sewer and storm drain pipe and fittings covered by Specification C428 and Specification C663 to utilize the...
May 1, 2008
Standard Guide for Installing Asbestos-Cement Nonpressure Pipe
1.1 This guide covers the methods of installing asbestos-cement (A-C) nonpressure sewer and storm drain pipe and fittings covered by Specification C 428 and Specification C 663 to utilize the...
August 10, 1998
Standard Guide for Installing Asbestos-Cement Nonpressure Pipe
1.1 This guide covers the methods of installing asbestos-cement (A-C) nonpressure sewer and storm drain pipe and fittings to utilize the material's performance properties to the fullest advantage....
ASTM C966-98(2003)e1
August 10, 1998
Standard Guide for Installing Asbestos-Cement Nonpressure Pipe
1.1 This guide covers the methods of installing asbestos-cement (A-C) nonpressure sewer and storm drain pipe and fittings covered by Specification C 428 and Specification C 663 to utilize the...
August 10, 1998
Standard Guide for Installing Asbestos-Cement Nonpressure Pipe
1.1 This guide covers the methods of installing asbestos-cement (A-C) nonpressure sewer and storm drain pipe and fittings covered by Specification C 428 and Specification C 663 to utilize the...
Advertisement