ASTM International - ASTM D2987-88(2002)e1
Standard Test Method for Moisture Content of Asbestos Fiber
| Organization: | ASTM International |
| Publication Date: | 31 October 1988 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Mineral and metal fibres): | 59.060.30 |
scope:
1.1 This test method covers the determination of the moisture content of asbestos fiber.
1.2 Breathing of asbestos dust is hazardous. Asbestos and asbestos products present demonstrated health risks for users and for those with whom they come into contact. In addition to other precautions, when working with asbestos-cement products, minimize the dust that results. For information on the safe use of chrysotile asbestos, refer to "Safe Use of Chrysotile: A Manual on Preventive and Control Measures."
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History