ASTM International - ASTM F2160-05
Standard Specification for Solid Wall High Density Polyethylene (HDPE) Conduit Based on Controlled Outside Diameter (OD)
| Organization: | ASTM International |
| Publication Date: | 1 March 2005 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Conduits for electrical purposes): | 29.120.10 |
scope:
1.1 This specification covers material, dimensional, workmanship and performance requirements for polyethylene conduit, duct and innerduct manufactured for use in a non- pressure application with communication, CATV, or power wire and cables.
1.2 HDPE conduit meeting the requirements of this standard shall be made as OD controlled solid wall, with or without internal or external ribs. The sizing shall be Iron Pipe Size (IPS) with noted exceptions in tables. The internal or external surface may contain a coextruded layer provided the finished conduit meets the product requirements of this specification.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.
1.4 The following precautionary caveat pertains only to the test method portion, Section 6, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.
Document History