ASTM International - ASTM A565/A565M-05

Standard Specification for Martensitic Stainless Steel Bars for High-Temperature Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2005
Status: inactive
Page Count: 3
ICS Code (Steel bars and rods): 77.140.60
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This specification covers hot-finished and cold-finished martensitic chromium steel bars for high-temperature service. The mechanical properties are developed by suitable heat treatment, as indicated for each alloy.

1.2 Where strength at temperature is a factor, these steels are generally limited to a maximum service temperature of 1200F [650C]. For oxidation (scaling) resistance and at low stresses, these steels are useful to 1450F [790C].

1.3 This specification is expressed in both inch-pound units and SI units; however, unless the purchase order or contract specifies the applicable M specification designation (SI units), the inch-pound units shall apply. The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

March 1, 2025
Standard Specification for Martensitic Stainless Steel Bars for High-Temperature Service
1.1 This specification covers hot-finished and cold-finished martensitic chromium steel bars for high-temperature service. The mechanical properties are developed by suitable heat treatment, as...
Standard Specification for Martensitic Stainless Steel Bars for High-Temperature Service
1.1 This specification covers hot-finished and cold-finished martensitic chromium steel bars for high-temperature service. The mechanical properties are developed by suitable heat treatment, as...
October 1, 2010
Standard Specification for Martensitic Stainless Steel Bars for High-Temperature Service
1.1 This specification covers hot-finished and cold-finished martensitic chromium steel bars for high-temperature service. The mechanical properties are developed by suitable heat treatment, as...
Standard Specification for Martensitic Stainless Steel Bars for High-Temperature Service
1.1 This specification covers hot-finished and cold-finished martensitic chromium steel bars for high-temperature service. The mechanical properties are developed by suitable heat treatment, as...
September 1, 2005
Standard Specification for Martensitic Stainless Steel Bars for High-Temperature Service
1.1 This specification covers hot-finished and cold-finished martensitic chromium steel bars for high-temperature service. The mechanical properties are developed by suitable heat treatment, as...
ASTM A565/A565M-05
March 1, 2005
Standard Specification for Martensitic Stainless Steel Bars for High-Temperature Service
1.1 This specification covers hot-finished and cold-finished martensitic chromium steel bars for high-temperature service. The mechanical properties are developed by suitable heat treatment, as...
Advertisement