ASTM International - ASTM A414/A414M-05

Standard Specification for Steel, Sheet, Carbon, for Pressure Vessels

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2005
Status: inactive
Page Count: 4
ICS Code (Steels for pressure purposes): 77.140.30
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers hot-rolled carbon steel sheet for pressure vessels involving fusion welding or brazing. Welding and brazing technique is of fundamental importance and shall be in accordance with commercial practices.

1.2 The following grades are included in this specification:

Mechanical Requirements
GradeYield Strength, minTensile Strength, min
ksiMPaksiMPa
A2517045310
B3020550345
C3323055380
D3524060415
E3826065450
F4229070485
G4531075515

1.3 Hot-rolled carbon steel sheet is generally furnished in cut lengths and to decimal thickness only. Coils may be furnished, provided tension test specimens are taken to represent the middle of the slab as required by . The purchaser should recognize this requires cutting the coils to obtain test samples and results in half-size coils. The sheet is furnished to the following size limits:

Width, in. [mm]
Thickness, in. [mm] Over 12 to 48
[Over 300 to 1200]
Over 48
[Over 1200]
0.270 to 0.230 [7.0 to 6.0]sheet (coils only)sheet (coils only)
Under 0.230 to 0.180 [6.0 to 4.5]sheet sheet (coils only)
Under 0.180 to 0.057 [under 4.5 to 1.5]sheetsheet

A For thicknesses greater than 0.230 in. [6.0 mm], the thickness tolerances of Specification A 635/A 635M apply.

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

December 1, 2025
Standard Specification for Steel, Sheet, Carbon, and High-Strength, Low-Alloy for Pressure Vessels
1.1 This specification2 covers hot-rolled carbon steel sheet for pressure vessels involving fusion welding or brazing. Welding and brazing technique is of fundamental importance and shall be in...
September 1, 2025
Standard Specification for Steel, Sheet, Carbon, and High-Strength, Low-Alloy for Pressure Vessels
1.1 This specification2 covers hot-rolled carbon steel sheet for pressure vessels involving fusion welding or brazing. Welding and brazing technique is of fundamental importance and shall be in...
August 15, 2024
Standard Specification for Steel, Sheet, Carbon, and High-Strength, Low-Alloy for Pressure Vessels
1.1 This specification2 covers hot-rolled carbon steel sheet for pressure vessels involving fusion welding or brazing. Welding and brazing technique is of fundamental importance and shall be in...
November 1, 2023
Standard Specification for Steel, Sheet, Carbon, and High-Strength, Low-Alloy for Pressure Vessels
1.1 This specification2 covers hot-rolled carbon steel sheet for pressure vessels involving fusion welding or brazing. Welding and brazing technique is of fundamental importance and shall be in...
September 1, 2019
Standard Specification for Steel, Sheet, Carbon, and High-Strength, Low-Alloy for Pressure Vessels
1.1 This specification2 covers hot-rolled carbon steel sheet for pressure vessels involving fusion welding or brazing. Welding and brazing technique is of fundamental importance and shall be in...
May 1, 2014
Standard Specification for Steel, Sheet, Carbon, and High-Strength, Low-Alloy for Pressure Vessels
1.1 This specification2 covers hot-rolled carbon steel sheet for pressure vessels involving fusion welding or brazing. Welding and brazing technique is of fundamental importance and shall be in...
May 1, 2013
Standard Specification for Steel, Sheet, Carbon, and High-Strength, Low-Alloy for Pressure Vessels
1.1 This specification2 covers hot-rolled carbon steel sheet for pressure vessels involving fusion welding or brazing. Welding and brazing technique is of fundamental importance and shall be in...
April 1, 2010
Standard Specification for Steel, Sheet, Carbon, and High-Strength, Low-Alloy for Pressure Vessels
This specification covers hot-rolled carbon steel sheet for pressure vessels involving fusion welding or brazing. Tensile and yield strengths shall be determined after a tension test of the sheets....
November 1, 2009
Standard Specification for Steel, Sheet, Carbon, for Pressure Vessels
1.1 This specification covers hot-rolled carbon steel sheet for pressure vessels involving fusion welding or brazing. Welding and brazing technique is of fundamental importance and shall be in...
May 15, 2007
Standard Specification for Steel, Sheet, Carbon, for Pressure Vessels
1.1 This specification covers hot-rolled carbon steel sheet for pressure vessels involving fusion welding or brazing. Welding and brazing technique is of fundamental importance and shall be in...
March 1, 2006
Standard Specification for Steel, Sheet, Carbon, for Pressure Vessels
1.1 This specification covers hot-rolled carbon steel sheet for pressure vessels involving fusion welding or brazing. Welding and brazing technique is of fundamental importance and shall be in...
ASTM A414/A414M-05
March 1, 2005
Standard Specification for Steel, Sheet, Carbon, for Pressure Vessels
1.1 This specification covers hot-rolled carbon steel sheet for pressure vessels involving fusion welding or brazing. Welding and brazing technique is of fundamental importance and shall be in...
March 1, 2004
Standard Specification for Steel, Sheet, Carbon, for Pressure Vessels
1.1 This specification covers hot-rolled carbon steel sheet for pressure vessels involving fusion welding or brazing. Welding and brazing technique is of fundamental importance and shall be in...
September 10, 2001
Standard Specification for Steel, Sheet, Carbon, for Pressure Vessels
1.1 This specification covers hot-rolled carbon steel sheet for pressure vessels involving fusion welding or brazing. Welding and brazing technique is of fundamental importance and shall be in...
September 10, 2001
Standard Specification for Steel, Sheet, Carbon, for Pressure Vessels
1.1 This specification covers hot-rolled carbon steel sheet for pressure vessels involving fusion welding or brazing. Welding and brazing technique is of fundamental importance and shall be in...
Advertisement