ASTM International - ASTM A232/A232M-05

Standard Specification for Chromium-Vanadium Alloy Steel Valve Spring Quality Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2005
Status: inactive
Page Count: 4
ICS Code (Spring steels): 77.140.25
scope:

1.1 This specification covers the highest quality of round chromium-vanadium alloy steel valve spring wire, uniform in quality and temper, intended for the manufacture of valve springs and other springs requiring high-fatigue properties when used at moderately elevated temperatures. This wire shall be either in the annealed and cold-drawn or oil-tempered condition as specified by the purchaser.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the inch-pound units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independent of the other.

abstract:

This specification covers the highest quality of round chromium-vanadium alloy steel wires for manufacture of valve springs and other springs with high-fatigue properties under moderately elevated... View More

Document History

August 15, 2024
Standard Specification for Chromium-Vanadium Alloy Steel Valve Spring Quality Wire
1.1 This specification covers the highest quality of round and shaped chromium-vanadium alloy steel valve spring wire, uniform in quality and temper, intended for the manufacture of valve springs and...
September 1, 2018
Standard Specification for Chromium-Vanadium Alloy Steel Valve Spring Quality Wire
1.1 This specification covers the highest quality of round and shaped chromium-vanadium alloy steel valve spring wire, uniform in quality and temper, intended for the manufacture of valve springs and...
Standard Specification for Chromium-Vanadium Alloy Steel Valve Spring Quality Wire
This specification covers the highest quality of round chromium-vanadium alloy steel wires for manufacture of valve springs and other springs with high-fatigue properties under moderately elevated...
ASTM A232/A232M-05
March 1, 2005
Standard Specification for Chromium-Vanadium Alloy Steel Valve Spring Quality Wire
This specification covers the highest quality of round chromium-vanadium alloy steel wires for manufacture of valve springs and other springs with high-fatigue properties under moderately elevated...
April 10, 1999
Standard Specification for Chromium-Vanadium Alloy Steel Valve Spring Quality Wire
1.1 This specification covers the highest quality of round chromium-vanadium alloy steel valve spring wire, uniform in quality and temper, intended for the manufacture of valve springs and other...
Advertisement