ASTM International - ASTM B2-00(2005)e1

Standard Specification for Medium-Hard-Drawn Copper Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2005
Status: inactive
Page Count: 4
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification covers medium-hard-drawn round copper wire for electrical purposes (see Explanatory Note 0).

1.2 The SI values of density and resistivity are to be regarded as standard. For all other properties the inch-pound values are to be regarded as standard, and the SI units may be approximate.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2018
Standard Specification for Medium-Hard-Drawn Copper Wire
1.1 This specification covers medium-hard-drawn round copper wire for electrical purposes (see Explanatory Note 1). 1.2 The values stated in inch-pound units are to be regarded as standard. The...
October 1, 2013
Standard Specification for Medium-Hard-Drawn Copper Wire
1.1 This specification covers medium-hard-drawn round copper wire for electrical purposes (see Explanatory Note 1). 1.2 The values stated in inch-pound units are to be regarded as standard. The...
November 15, 2012
Standard Specification for Medium-Hard-Drawn Copper Wire
1.1 This specification covers medium-hard-drawn round copper wire for electrical purposes (see Explanatory Note 1). 1.2 The values stated in inch-pound units are to be regarded as standard. The...
November 15, 2012
Standard Specification for Medium-Hard-Drawn Copper Wire
1.1 This specification covers medium-hard-drawn round copper wire for electrical purposes (see Explanatory Note 1). 1.2 The values stated in inch-pound units are to be regarded as standard. The...
April 1, 2008
Standard Specification for Medium-Hard-Drawn Copper Wire
1.1 This specification covers medium-hard-drawn round copper wire for electrical purposes (see Explanatory Note 1). 1.2 The SI values of density and resistivity are to be regarded as standard. For...
ASTM B2-00(2005)e1
March 1, 2005
Standard Specification for Medium-Hard-Drawn Copper Wire
1.1 This specification covers medium-hard-drawn round copper wire for electrical purposes (see Explanatory Note 0). 1.2 The SI values of density and resistivity are to be regarded as standard. For...
April 10, 2000
Standard Specification for Medium-Hard-Drawn Copper Wire
1.1 This specification covers medium-hard-drawn round copper wire for electrical purposes (Explanatory Note 1). 1.2 The SI values of density and resistivity are to be regarded as standard. For all...
Advertisement