ASTM International - ASTM A779/A779M-05

Standard Specification for Steel Strand, Seven-Wire, Uncoated, Compacted, Stress-Relieved for Prestressed Concrete

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2005
Status: inactive
Page Count: 4
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

1.1 This specification describes three grades of compacted, seven-wire, uncoated, stress-relieved strand for use in pre-tensioned and post-tensioned prestressed concrete construction.

1.2 Supplement I describes low-relaxation strand and low-relaxation testing.

1.3 The values stated in either inch-pound or SI units are to be regarded as standard. Within the text, the inch-pound units are shown in parentheses. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other, without combining values in any way.

abstract:

This specification covers seven-wire, uncoated, compacted, stress-relieved steel strand for prestressed concrete. The chemical requirements, mechanical requirements, and dimensions and permissible... View More

Document History

September 1, 2016
Standard Specification for Steel Strand, Seven-Wire, Uncoated, Compacted for Prestressed Concrete
1.1 This specification covers two types and three grades of compacted, seven-wire, uncoated strand for use in prestressed concrete construction. The two types of strand are low-relaxation and...
September 1, 2012
Standard Specification for Steel Strand, Seven-Wire, Uncoated, Compacted for Prestressed Concrete
1.1 This specification covers two types and three grades of compacted, seven-wire, uncoated strand for use in prestressed concrete construction. The two types of strand are low-relaxation and...
April 1, 2010
Standard Specification for Steel Strand, Seven-Wire, Uncoated, Compacted, Stress-Relieved for Prestressed Concrete
1.1 This specification describes three grades of compacted, seven-wire, uncoated, stress-relieved strand for use in pre-tensioned and post-tensioned prestressed concrete construction. 1.2 Supplement...
ASTM A779/A779M-05
March 1, 2005
Standard Specification for Steel Strand, Seven-Wire, Uncoated, Compacted, Stress-Relieved for Prestressed Concrete
1.1 This specification describes three grades of compacted, seven-wire, uncoated, stress-relieved strand for use in pre-tensioned and post-tensioned prestressed concrete construction. 1.2 Supplement...
January 10, 2000
Standard Specification for Steel Strand, Seven-Wire, Uncoated, Compacted, Stress-Relieved for Prestressed Concrete
1.1 This specification describes three grades of compacted, seven-wire, uncoated, stress-relieved strand for use in prestressed concrete construction. 1.2 Supplement I describes low-relaxation...
Advertisement