ASTM International - ASTM C985-04e1

Standard Specification for Nonreinforced Concrete Specified Strength Culvert, Storm Drain, and Sewer Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2004
Status: inactive
Page Count: 5
ICS Code (Pipes and fittings of other materials): 23.040.50
scope:

1.1 This specification covers nonreinforced concrete pipe designed for specified strengths and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the construction of culverts.

1.2 A complete companion to Specification C 985 has been developed, C 985M; therefore, no metric equivalents are presented in this specification. Note 1This specification is a manufacturing and purchase specification only and does not include requirements for bedding, backfill, or the relationship between field load conditions and the designated strength of the pipe. However, experience has shown that the successful performance of this product depends upon the proper selection of the pipe strength, type of bedding and backfill, and care that the installation conforms to the construction specifications. The owner of the concrete pipe specified herein is cautioned that he must correlate the field requirements with the pipe strength specified and provide inspection at the construction site.

abstract:

This specification covers nonreinforced concrete pipe designed for specified strengths and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the... View More

Document History

September 1, 2022
Standard Specification for Nonreinforced Concrete Specified Strength Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers nonreinforced concrete pipe designed for specified strengths and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the...
July 15, 2019
Standard Specification for Nonreinforced Concrete Specified Strength Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers nonreinforced concrete pipe designed for specified strengths and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the...
October 1, 2015
Standard Specification for Nonreinforced Concrete Specified Strength Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers nonreinforced concrete pipe designed for specified strengths and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the...
September 15, 2013
Standard Specification for Nonreinforced Concrete Specified Strength Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers nonreinforced concrete pipe designed for specified strengths and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the...
June 1, 2010
Standard Specification for Nonreinforced Concrete Specified Strength Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers nonreinforced concrete pipe designed for specified strengths and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the...
October 1, 2004
Standard Specification for Nonreinforced Concrete Specified Strength Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers nonreinforced concrete pipe designed for specified strengths and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the...
ASTM C985-04e1
October 1, 2004
Standard Specification for Nonreinforced Concrete Specified Strength Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers nonreinforced concrete pipe designed for specified strengths and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the...
July 10, 2002
Standard Specification for Nonreinforced Concrete Specified Strength Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers nonreinforced concrete pipe designed for specified strengths and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the...
June 10, 2000
Standard Specification for Nonreinforced Concrete Specified Strength Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers nonreinforced concrete pipe designed for specified strengths and intended to be used for the conveyance of sewage, industrial wastes, and storm water and for the...
Advertisement