ASTM International - ASTM A982/A982M-05

Standard Specification for Steel Forgings, Stainless, for Compressor and Turbine Airfoils

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2005
Status: inactive
Page Count: 4
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This specification covers stainless steel forgings for compressor and turbine bucket, blade, and airfoil applications.

1.2 This specification is expressed in both inch-pound units and in SI units; however, unless the purchase order or contract specifies the applicable M designation (SI units), the inch-pound units shall apply. The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

abstract:

This specification covers stainless steel forgings for compressor and turbine bucket, blade, and airfoil applications. The stainless steel shall be made by the melting process and either the... View More

Document History

March 1, 2025
Standard Specification for Steel Forgings, Stainless, for Compressor and Turbine Airfoils
1.1 This specification covers stainless steel forgings for compressor and turbine bucket, blade, and airfoil applications. 1.2 This specification is expressed in both inch-pound units and in SI...
March 1, 2020
Standard Specification for Steel Forgings, Stainless, for Compressor and Turbine Airfoils
1.1 This specification covers stainless steel forgings for compressor and turbine bucket, blade, and airfoil applications. 1.2 This specification is expressed in both inch-pound units and in SI...
March 1, 2015
Standard Specification for Steel Forgings, Stainless, for Compressor and Turbine Airfoils
1.1 This specification covers stainless steel forgings for compressor and turbine bucket, blade, and airfoil applications. 1.2 This specification is expressed in both inch-pound units and in SI...
November 1, 2010
Standard Specification for Steel Forgings, Stainless, for Compressor and Turbine Airfoils
1.1 This specification covers stainless steel forgings for compressor and turbine bucket, blade, and airfoil applications. 1.2 This specification is expressed in both inch-pound units and in SI...
April 1, 2010
Standard Specification for Steel Forgings, Stainless, for Compressor and Turbine Airfoils
1.1 This specification covers stainless steel forgings for compressor and turbine bucket, blade, and airfoil applications. 1.2 This specification is expressed in both inch-pound units and in SI...
ASTM A982/A982M-05
March 1, 2005
Standard Specification for Steel Forgings, Stainless, for Compressor and Turbine Airfoils
1.1 This specification covers stainless steel forgings for compressor and turbine bucket, blade, and airfoil applications. 1.2 This specification is expressed in both inch-pound units and in SI...
Advertisement