ASTM International - ASTM C1262-05

Standard Test Method for Evaluating the Freeze-Thaw Durability of Manufactured Concrete Masonry Units and Related Concrete Units

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2005
Status: inactive
Page Count: 4
ICS Code (Concrete structures): 91.080.40
scope:

1.1 This test method covers the resistance to freezing and thawing manufactured concrete masonry and related concrete units. Units are tested either in water or in a saline solution depending on the intended use of the units in actual service.

Note 1-Concrete masonry and related concrete units include units such as hollow and solid concrete masonry units, concrete brick, segmental retaining wall units, concrete pavers, and concrete roof pavers.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2010
Standard Test Method for Evaluating the Freeze-Thaw Durability of Dry-Cast Segmental Retaining Wall Units and Related Concrete Units
1.1 This test method covers the resistance to freezing and thawing of dry-cast segmental retaining wall (SRW) units (see Specification C1372) and related concrete units. Units are tested in a test...
December 15, 2009
Standard Test Method for Evaluating the Freeze-Thaw Durability of Dry-Cast Segmental Retaining Wall Units and Related Concrete Units
1.1 This test method covers the resistance to freezing and thawing of dry-cast segmental retaining wall (SRW) units (see Specification C1372) and related concrete units. Units are tested in a test...
November 1, 2008
Standard Test Method for Evaluating the Freeze-Thaw Durability of Dry-Cast Segmental Retaining Wall Units and Related Concrete Units
1.1 This test method covers the resistance to freezing and thawing of dry-cast segmental retaining wall (SRW) units (see Specification C 1372 ) and related concrete units. Units are tested in a test...
July 1, 2008
Standard Test Method for Evaluating the Freeze-Thaw Durability of Dry-Cast Segmental Retaining Wall Units and Related Concrete Units
1.1 This test method covers the resistance to freezing and thawing of dry-cast segmental retaining wall (SRW) units and related concrete units. Units are tested in a test solution that is either...
July 15, 2007
Standard Test Method for Evaluating the Freeze-Thaw Durability of Manufactured Concrete Masonry Units and Related Concrete Units
The procedure described in this test method is intended to determine the effects of freezing and thawing on concrete units in the presence of water or saline solution. The procedure is not intended...
May 15, 2005
Standard Test Method for Evaluating the Freeze-Thaw Durability of Manufactured Concrete Masonry Units and Related Concrete Units
1.1 This test method covers the resistance to freezing and thawing manufactured concrete masonry and related concrete units. Units are tested in a test solution that is either water or 3 % saline...
ASTM C1262-05
February 1, 2005
Standard Test Method for Evaluating the Freeze-Thaw Durability of Manufactured Concrete Masonry Units and Related Concrete Units
1.1 This test method covers the resistance to freezing and thawing manufactured concrete masonry and related concrete units. Units are tested either in water or in a saline solution depending on the...
November 10, 1998
Standard Test Method for Evaluating the Freeze-Thaw Durability of Manufactured Concrete Masonry Units and Related Concrete Units
1.1 This test method covers the resistance to freezing and thawing manufactured concrete masonry and related concrete units. Units are tested either in water or in a saline solution depending on the...
November 10, 1998
Standard Test Method for Evaluating the Freeze-Thaw Durability of Manufactured Concrete Masonry Units and Related Concrete Units
1.1 This test method covers the resistance to freezing and thawing manufactured concrete masonry and related concrete units. Units are tested either in water or in a saline solution depending on the...
Advertisement