ASTM International - ASTM D1654-05

Standard Test Method for Evaluation of Painted or Coated Specimens Subjected to Corrosive Environments

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2005
Status: inactive
Page Count: 4
ICS Code (Paints and varnishes): 87.040
significance And Use:

This method provides a means of evaluating and comparing basic corrosion performance of the substrate, pretreatment, or coating system, or combination thereof, after exposure to corrosive... View More

scope:

1.1 This test method covers the treatment of previously painted or coated specimens for accelerated and atmospheric exposure tests and their subsequent evaluation in respect to corrosion, blistering associated with corrosion, loss of adhesion at a scribe mark, or other film failure.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2016
Standard Test Method for Evaluation of Painted or Coated Specimens Subjected to Corrosive Environments
1.1 This test method covers the treatment of previously painted or coated specimens for accelerated and atmospheric exposure tests and their subsequent evaluation in respect to corrosion, blistering...
December 1, 2016
Standard Test Method for Evaluation of Painted or Coated Specimens Subjected to Corrosive Environments
1.1 This test method covers the treatment of previously painted or coated specimens for accelerated and atmospheric exposure tests and their subsequent evaluation in respect to corrosion, blistering...
November 1, 2008
Standard Test Method for Evaluation of Painted or Coated Specimens Subjected to Corrosive Environments
1.1 This test method covers the treatment of previously painted or coated specimens for accelerated and atmospheric exposure tests and their subsequent evaluation in respect to corrosion, blistering...
ASTM D1654-05
March 1, 2005
Standard Test Method for Evaluation of Painted or Coated Specimens Subjected to Corrosive Environments
1.1 This test method covers the treatment of previously painted or coated specimens for accelerated and atmospheric exposure tests and their subsequent evaluation in respect to corrosion, blistering...
July 10, 2000
Standard Test Method for Evaluation of Painted or Coated Specimens Subjected to Corrosive Environments
1.1 This test method covers the treatment of previously painted or coated specimens for accelerated and atmospheric exposure tests and their subsequent evaluation in respect to corrosion, blistering...
Advertisement