ASTM International - ASTM A295/A295M-05
Standard Specification for High-Carbon Anti-Friction Bearing Steel
| Organization: | ASTM International |
| Publication Date: | 1 March 2005 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
scope:
1.1 This specification covers high-carbon bearing-quality steel to be used in the manufacture of anti-friction bearings.
1.2 Supplementary requirements of an optional nature are provided and when desired shall be so stated in the order.
1.3 The values stated in either inch-pound units or SI units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other.
abstract:
This specification covers high-carbon bearing-quality steel to be used in the manufacture of anti-friction bearings. Materials shall conform to chemical compositions as specified herein, and to... View More
Document History