ASTM International - ASTM D2442-75(2001)

Standard Specification for Alumina Ceramics for Electrical and Electronic Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 30 June 1975
Status: inactive
Page Count: 5
ICS Code (Glass and ceramic insulating materials): 29.035.30
ICS Code (Ceramic products): 81.060.20
scope:

1.1 This specification covers the requirements for fabricated alumina parts suitable for electronic and electrical applications and ceramic-to-metal seals as used in electron devices. This standard specifies limits and methods of test for electrical, mechanical, thermal, and general properties of the bodies used for these fabricated parts, regardless of part geometry.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

June 1, 2025
Standard Specification for Alumina Ceramics for Electrical and Electronic Applications
1.1 This specification covers the requirements for fabricated alumina parts suitable for electronic and electrical applications and ceramic-to-metal seals as used in electron devices. This...
November 1, 2020
Standard Specification for Alumina Ceramics for Electrical and Electronic Applications
1.1 This specification covers the requirements for fabricated alumina parts suitable for electronic and electrical applications and ceramic-to-metal seals as used in electron devices. This...
November 1, 2016
Standard Specification for Alumina Ceramics for Electrical and Electronic Applications
1.1 This specification covers the requirements for fabricated alumina parts suitable for electronic and electrical applications and ceramic-to-metal seals as used in electron devices. This standard...
April 1, 2012
Standard Specification for Alumina Ceramics for Electrical and Electronic Applications
1.1 This specification covers the requirements for fabricated alumina parts suitable for electronic and electrical applications and ceramic-to-metal seals as used in electron devices. This standard...
May 1, 2007
Standard Specification for Alumina Ceramics for Electrical and Electronic Applications
1.1 This specification covers the requirements for fabricated alumina parts suitable for electronic and electrical applications and ceramic-to-metal seals as used in electron devices. This standard...
June 30, 1975
Standard Specification for Alumina Ceramics for Electrical and Electronic Applications
1.1 This specification covers the requirements for fabricated alumina parts suitable for electronic and electrical applications and ceramic-to-metal seals as used in electron devices. This standard...
ASTM D2442-75(2001)
June 30, 1975
Standard Specification for Alumina Ceramics for Electrical and Electronic Applications
1.1 This specification covers the requirements for fabricated alumina parts suitable for electronic and electrical applications and ceramic-to-metal seals as used in electron devices. This standard...
Advertisement