ASTM International - ASTM D1036-99(2005)

Standard Test Methods of Static Tests of Wood Poles

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2005
Status: inactive
Page Count: 17
ICS Code (Wood, sawlogs and sawn timber): 79.040
significance And Use:

Tests of wood poles are made to determine:

4.1.1 Data for use in establishing allowable stresses,

4.1.2 Data upon which to base economical pole line design,

4.1.3 Data on the... View More

scope:

1.1 These test methods cover determination of the bending strength and stiffness of wood poles. Knowledge of these properties is used in providing for reliable and economical design with poles of different species, size, or grade.

1.2 Two test methods are included: the cantilever test method and the machine test method.

1.3 Provision is also made for extracting small clear specimens from the butt section and determining static bending and compression parallel to grain strength values in accordance with Test Methods D 143.

1.4 The procedures specified in these test methods apply to tests of either treated or untreated material.

1.5 &inch-pound-units;

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 15, 2025
Standard Test Methods of Static Tests of Wood Poles
1.1 These test methods cover determination of the bending strength and stiffness of wood poles. Knowledge of these properties is used in providing for reliable and economical design with poles of...
October 1, 2017
Standard Test Methods of Static Tests of Wood Poles
1.1 These test methods cover determination of the bending strength and stiffness of wood poles. Knowledge of these properties is used in providing for reliable and economical design with poles of...
May 1, 2012
Standard Test Methods of Static Tests of Wood Poles
1.1 These test methods cover determination of the bending strength and stiffness of wood poles. Knowledge of these properties is used in providing for reliable and economical design with poles of...
ASTM D1036-99(2005)
April 1, 2005
Standard Test Methods of Static Tests of Wood Poles
1.1 These test methods cover determination of the bending strength and stiffness of wood poles. Knowledge of these properties is used in providing for reliable and economical design with poles of...
October 10, 1999
Standard Test Methods of Static Tests of Wood Poles
1.1 These test methods cover determination of the bending strength and stiffness of wood poles. Knowledge of these properties is used in providing for reliable and economical design with poles of...
Advertisement