ASTM International - ASTM D1448-05
Standard Test Method for Micronaire Reading of Cotton Fibers
| Organization: | ASTM International |
| Publication Date: | 1 March 2005 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Natural fibres): | 59.060.10 |
significance And Use:
This test method for determining micronaire reading of cotton fibers is considered satisfactory for acceptance testing of commercial shipments when the levels are controlled by use of a full range... View More
scope:
1.1 This test method covers the determination of the micronaire reading of loose cotton fibers by measuring the resistance of a plug of cotton fibers to air flow under prescribed conditions. Note 1For other methods for determining the fineness of fibers based on the air-flow principle, refer to Test Method D 1449, Test Method for Specific Area and Immaturity Ratio of Cotton Fibers (Arealometer Method), and to Test Method D 1282, Test Method for Resistance to Air Flow as an Indication of Average Fiber Diameter of Wool Top, Card Sliver, and Scoured Wool.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History