ASTM International - ASTM D4947-05

Standard Test Method for Chlordane and Heptachlor Residues in Indoor Air (Withdrawn 2011)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2005
Status: inactive
Page Count: 8
ICS Code (Ambient atmospheres): 13.040.20
significance And Use:

This test method is intended to be used primarily for non-occupational exposure monitoring in domiciles, public access buildings and offices.

Chlordane has been used widely as a general... View More

scope:

1.1 This test method covers the sampling and analysis of indoor atmospheres for residues of chlordane and heptachlor.

1.2 This test method is based upon the collection of chlordane and heptachlor from air onto polyurethane foam (PUF) and analysis by gas chromatography coupled with electron capture detection.

1.3 This test method is applicable to concentrations of chlordane varying from 0.1 to 100 g/m3 and heptachlor varying from 0.01 to 80.0 g/m3 with sampling periods to collect at least 0.25 m3 of air. Detection limits will depend upon the conditions of the gas chromatography (GC) and the length of the sampling period.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D4947-05
March 1, 2005
Standard Test Method for Chlordane and Heptachlor Residues in Indoor Air (Withdrawn 2011)
1.1 This test method covers the sampling and analysis of indoor atmospheres for residues of chlordane and heptachlor. 1.2 This test method is based upon the collection of chlordane and heptachlor...
March 10, 2000
Standard Test Method for Chlordane and Heptachlor Residues in Indoor Air
1.1 This test method covers the sampling and analysis of indoor atmospheres for residues of chlordane and heptachlor. 1.2 This test method is based upon the collection of chlordane and heptachlor...
Advertisement