ASTM International - ASTM D2450-87(1998)
Standard Test Method for Bond of Oil- and Resin-Base Caulking Compounds (Withdrawn 2002)
| Organization: | ASTM International |
| Publication Date: | 10 May 1998 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This test method describes a laboratory procedure for determining the degree of bond (adhesion) of oil- and resin-base caulking compounds to glass when the caulking compound is subjected to stress.
1.2 The values stated in metric (SI) units are to be regarded as the standard. The values given in parentheses are provided for information only.
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.>
Document History