ASTM International - ASTM D1445-05

Standard Test Method for Breaking Strength and Elongation of Cotton Fibers (Flat Bundle Method)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2005
Status: inactive
Page Count: 8
ICS Code (Natural fibres): 59.060.10
scope:

1.1 This test method covers the determination of (1) the tensile strength or breaking tenacity of cotton fibers as a flat bundle using a nominal zero gage length, or ( 2) the tensile strength or breaking tenacity and the elongation at the breaking load of cotton fibers as a flat bundle with 1/8-in. (3.2-mm) clamp spacing. This test method is applicable to loose fibers of untreated cottons whether taken before processing or obtained from a textile product.

1.2 This test method is designed primarily for use with special fiber bundle clamps and special strength testing instruments but may be used with other tensile strength and elongation testing machines when equipped with appropriate adapters to accommodate the fiber clamps. Other methods for measuring the breaking tenacity of fiber bundles include Test Method D 1294, Test for Breaking Strength of Wool Fiber Bundles-1 in gage Length; and D 5867, Test Method for Measurement of Physical Properties of Cotton Fibers by High Volume Instruments.

1.3 The values stated in either acceptable metric units or in other units shall be regarded separately as standard. The values expressed in each system may not be exact equivalents; therefore, each system must be used independently of each other, without combining values in any way.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D1445-05
March 1, 2005
Standard Test Method for Breaking Strength and Elongation of Cotton Fibers (Flat Bundle Method)
1.1 This test method covers the determination of (1) the tensile strength or breaking tenacity of cotton fibers as a flat bundle using a nominal zero gage length, or ( 2) the tensile strength or...
January 1, 1995
Standard Test Method for Breaking Strength and Elongation of Cotton Fibers (Flat Bundle Method) (Withdrawn 2004)
1.1 This test method covers the determination of ( ) the tensile strength or breaking tenacity of cotton fibers as a flat bundle using a nominal zero gage length, or ( ) the tensile strength or...
Advertisement