ASTM International - ASTM B94-05

Standard Specification for Magnesium-Alloy Die Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2005
Status: inactive
Page Count: 6
ICS Code (Magnesium products): 77.150.20
scope:

1.1 This specification covers magnesium-alloy die castings. Current alloy compositions are specified under the designations shown in .

1.2 The values stated in inch-pound units are standard. The SI values in parentheses are provided for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2025
Standard Specification for Magnesium-Alloy Die Castings
1.1 This specification covers magnesium-alloy die castings. Current alloy compositions are specified under the designations shown in Table 1.2 1.2 The values stated in inch-pound units are standard....
May 1, 2018
Standard Specification for Magnesium-Alloy Die Castings
1.1 This specification covers magnesium-alloy die castings. Current alloy compositions are specified under the designations shown in Table 1.2 (A) Analysis shall regularly be made only for the...
May 1, 2013
Standard Specification for Magnesium-Alloy Die Castings
1.1 This specification covers magnesium-alloy die castings. Current alloy compositions are specified under the designations shown in Table 1.2 A Analysis shall regularly be made only for the elements...
June 1, 2007
Standard Specification for Magnesium-Alloy Die Castings
This specification covers magnesium-alloy die castings. The magnesium alloys used for the manufacture of die castings shall conform to the chemical composition requirements of this specification. The...
ASTM B94-05
April 1, 2005
Standard Specification for Magnesium-Alloy Die Castings
1.1 This specification covers magnesium-alloy die castings. Current alloy compositions are specified under the designations shown in . 1.2 The values stated in inch-pound units are standard. The SI...
October 1, 2004
Standard Specification for Magnesium-Alloy Die Castings
1.1 This specification covers magnesium-alloy die castings. Current alloy compositions are specified under the designations shown in Table 1. 1.2 The values stated in inch-pound units are standard....
January 1, 2000
Standard Specification for Magnesium-Alloy Die Castings
1.1 This specification covers magnesium-alloy die castings. Curreny alloy compositions are specified under the designations shown in Table 1. 1.2 The values stated in inch-pound units are standard....
Advertisement