ASTM International - ASTM D2452-94(1999)e1
Standard Test Method for Extrudability of Oil- and Resin-Base Caulking Compounds
| Organization: | ASTM International |
| Publication Date: | 10 February 1999 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This test method covers the laboratory procedure for determining the rate of extrusion of oil- and resin-base caulking compounds.
1.2 The values stated in metric (SI) units are to be regarded as the standard. The values given in parentheses are provided for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History