ASTM International - ASTM D2453-99

Standard Test Method for Shrinkage and Tenacity of Oil- and Resin-Base Caulking Compounds

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 February 1999
Status: inactive
Page Count: 3
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This test method covers a laboratory procedure for determining the shrinkage of oil- and resin-base (Note) caulking compounds, as well as the evaluation of the tenacity property of such compounds. This test method is applicable to both gun (Type I) and knife (Type II) grades.

Note-This is not a suitable test method for water-base products.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2020
Standard Test Method for Shrinkage and Tenacity of Oil- and Resin-Base Caulking Compounds
1.1 This test method describes a laboratory procedure for determining the shrinkage of oil- and resin-base (Note) caulking compounds, as well as the evaluation of the tenacity property of such...
June 1, 2015
Standard Test Method for Shrinkage and Tenacity of Oil- and Resin-Base Caulking Compounds
1.1 This test method describes a laboratory procedure for determining the shrinkage of oil- and resin-base (Note) caulking compounds, as well as the evaluation of the tenacity property of such...
January 1, 2009
Standard Test Method for Shrinkage and Tenacity of Oil- and Resin-Base Caulking Compounds
1.1 This test method describes a laboratory procedure for determining the shrinkage of oil- and resin-base (Note) caulking compounds, as well as the evaluation of the tenacity property of such...
April 10, 2003
Standard Test Method for Shrinkage and Tenacity of Oil- and Resin-Base Caulking Compounds
1.1 This test method describes a laboratory procedure for determining the shrinkage of oil- and resin-base (Note) caulking compounds, as well as the evaluation of the tenacity property of such...
ASTM D2453-99
February 10, 1999
Standard Test Method for Shrinkage and Tenacity of Oil- and Resin-Base Caulking Compounds
1.1 This test method covers a laboratory procedure for determining the shrinkage of oil- and resin-base (Note) caulking compounds, as well as the evaluation of the tenacity property of such...
Advertisement