ASTM International - ASTM D898-05

Standard Test Method for Applied Weight Per Unit Area of Dried Adhesive Solids (Withdrawn 2006)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2005
Status: inactive
Page Count: 3
ICS Code (Adhesives): 83.180
scope:

1.1 This test method covers the determination of the quantity of adhesive solids applied in a spreading or coating operation.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.2 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.

Document History

ASTM D898-05
April 1, 2005
Standard Test Method for Applied Weight Per Unit Area of Dried Adhesive Solids (Withdrawn 2006)
1.1 This test method covers the determination of the quantity of adhesive solids applied in a spreading or coating operation. This standard does not purport to address all of the safety concerns, if...
December 10, 1996
Standard Test Method for Applied Weight Per Unit Area of Dried Adhesive Solids (Withdrawn 2005)
1.1 This test method covers the determination of the quantity of adhesive solids applied in a spreading or coating operation. 1.2 This standard does not purport to address all of the safety concerns,...
Advertisement