ASTM International - ASTM D2474-92

Specification for Vinyl Chloride Copolymer Resins (Withdrawn 1999)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1992
Status: inactive
Page Count: 2
ICS Code (Thermosetting materials): 83.080.10
scope:

1.1 This specification provides a means of establishing requirements for copolymers of vinyl chloride in original powder form intended for subsequent mixing and processing in thermoplastic compositions.

1.2 Amount of Comonomer- This specification covers copolymers of vinyl chloride containing up to 45% of the comonomers described in 4.1.

1.3 The values stated in SI units are to be regarded as the standard.

1.4 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.>

Note 1-There are no ISO standards covering the primary subject matter of this ASTM standard.

Document History

ASTM D2474-92
January 1, 1992
Specification for Vinyl Chloride Copolymer Resins (Withdrawn 1999)
1.1 This specification provides a means of establishing requirements for copolymers of vinyl chloride in original powder form intended for subsequent mixing and processing in thermoplastic...
Advertisement