ASTM International - ASTM F1147-05

Standard Test Method for Tension Testing of Calcium Phosphate and Metal Coatings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2005
Status: inactive
Page Count: 8
ICS Code (Metallic coatings): 25.220.40
significance And Use:

The tensile test method is recommended for tension testing of calcium phosphate/substrate or porous metal coating/substrate combinations and can provide information on the adhesive or cohesive... View More

scope:

1.1 This test method covers tension testing of calcium phosphate and metallic porous coatings adhering to dense metal substrates at ambient temperatures. It assesses the degree of adhesion of coatings to substrates, or the internal cohesion of a coating in tension normal to the surface plane.

1.2 The values stated in inch-pound units are to be regarded as the standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2024
Standard Test Method for Tension Testing of Calcium Phosphate and Metallic Coatings
1.1 This test method covers tension testing of calcium phosphate and metallic porous coatings adhering to dense metal substrates at ambient temperatures. It assesses the degree of adhesion of...
May 1, 2017
Standard Test Method for Tension Testing of Calcium Phosphate and Metallic Coatings
1.1 This test method covers tension testing of calcium phosphate and metallic porous coatings adhering to dense metal substrates at ambient temperatures. It assesses the degree of adhesion of...
October 1, 2011
Standard Test Method for Tension Testing of Calcium Phosphate and Metallic Coatings
The tensile test method is recommended for tension testing of calcium phosphate/substrate or porous metal coating/substrate combinations and can provide information on the adhesive or cohesive...
ASTM F1147-05
April 1, 2005
Standard Test Method for Tension Testing of Calcium Phosphate and Metal Coatings
The tensile test method is recommended for tension testing of calcium phosphate/substrate or porous metal coating/substrate combinations and can provide information on the adhesive or cohesive...
March 10, 1999
Standard Test Method for Tension Testing of Calcium Phosphate and Metal Coatings
1.1 This test method covers tension testing of calcium phosphate and metallic porous coatings adhering to dense metal substrates at ambient temperatures. It assesses the degree of adhesion of...
Advertisement