ASTM International - ASTM D7147-05
Standard Specification for Testing and Establishing Allowable Loads of Joist Hangers
| Organization: | ASTM International |
| Publication Date: | 1 April 2005 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Building accessories): | 91.190 |
scope:
1.1 This specification covers a procedure for evaluating metal devices used for wood-to-wood, wood-to-concrete, wood-to-concrete masonry, and wood-to-steel connections. This method is intended for use with devices used to connect joists, beams, and girders together. These devices are commonly described as joist hangers.
1.2 This specification describes test methods for evaluating the capacities of joist hangers subject to vertical and torsional loading.
1.3 This specification provides a method of assigning allowable loads to joist hangers based on measured strength and deformation characteristics. Information obtained by the provisions of this specification is applicable to design when using the Allowable Stress Design method.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers a procedure for evaluating metal devices used for wood-to-wood, wood-to-concrete, wood-to-concrete masonry, and wood-to-steel joist, beam, and girder connections. It... View More
Document History