ASTM International - ASTM D2489-00
Standard Practice for Estimating Degree of Particle Coating of Bituminous-Aggregate Mixtures
| Organization: | ASTM International |
| Publication Date: | 10 July 2000 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
1.1 This practice provides an estimate of the degree of particle coating in a bituminous-aggregate
1.2 The values stated in SI units are regarded as being standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History