ASTM International - ASTM B914-03e2

Standard Practice for Color Codes on Zinc and Zinc Alloy Ingot for Use in Hot-Dip Galvanizing of Steel

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2003
Status: inactive
Page Count: 2
ICS Code (Other products of non-ferrous metals): 77.150.99
scope:

This Standard is published with the following objectives:

1.1 To establish standard color codes for zinc, zinc alloy and zinc master alloy ingot used by the Hot-Dip Galvanizing industry, and

1.2 To standardize the use and application of these color codes.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2021
Standard Practice for Color Codes on Zinc and Zinc Alloy Ingot for Use in Hot-Dip Galvanizing of Steel
4.1 The purpose of these color codes is to allow for quick identification of ingot bundles or jumbo ingots of alloys used for hot-dip galvanizing. Other than jumbo ingots, this standard is not...
July 1, 2019
Standard Practice for Color Codes on Zinc and Zinc Alloy Ingot for Use in Hot-Dip Galvanizing of Steel
4.1 The purpose of these color codes is to allow for quick identification of ingot bundles or jumbo ingots of alloys used for hot-dip galvanizing. Other than jumbo ingots, this standard is not...
May 1, 2013
Standard Practice for Color Codes on Zinc and Zinc Alloy Ingot for Use in Hot-Dip Galvanizing of Steel
4.1 The purpose of these color codes is to allow for quick identification of ingot bundles or jumbo ingots of alloys used for hot-dip galvanizing. Other than jumbo ingots, this standard is not...
May 1, 2013
Standard Practice for Color Codes on Zinc and Zinc Alloy Ingot for Use in Hot-Dip Galvanizing of Steel
4.1 The purpose of these color codes is to allow for quick identification of ingot bundles or jumbo ingots of alloys used for hot-dip galvanizing. Other than jumbo ingots, this standard is not...
May 1, 2008
Standard Practice for Color Codes on Zinc and Zinc Alloy Ingot for Use in Hot-Dip Galvanizing of Steel
The purpose of these color codes is to allow for quick identification of ingot bundles or jumbo ingots of alloys used for hot-dip galvanizing. Other than jumbo ingots, this standard is not intended...
June 10, 2003
Standard Practice for Color Codes on Zinc and Zinc Alloy Ingot for Use in Hot-Dip Galvanizing of Steel
This Standard is published with the following objectives: 1.1 To establish standard color codes for zinc, zinc alloy and zinc master alloy ingot used by the Hot-Dip Galvanizing industry, and 1.2 To...
June 10, 2003
Standard Practice for Color Codes on Zinc and Zinc Alloy Ingot for Use in Hot-Dip Galvanizing of Steel
This Standard is published with the following objectives: 1.1 To establish standard color codes for zinc, zinc alloy and zinc master alloy ingot used by the Hot-Dip Galvanizing industry, and 1.2 To...
ASTM B914-03e2
June 10, 2003
Standard Practice for Color Codes on Zinc and Zinc Alloy Ingot for Use in Hot-Dip Galvanizing of Steel
This Standard is published with the following objectives: 1.1 To establish standard color codes for zinc, zinc alloy and zinc master alloy ingot used by the Hot-Dip Galvanizing industry, and 1.2 To...
December 10, 2000
Standard Practice for Color Codes on Zinc and Zinc Alloy Ingot for Use in Hot-Dip Galvanizing of Steel
1.1 This Standard is published with the following objectives: 1.1 To establish standard color codes for zinc, zinc alloy and zinc master alloy ingot used by the Hot-Dip Galvanizing industry, and 1.2...
Advertisement