ASTM International - ASTM D2497-01

Standard Tolerances for Man-Made Organic-Base Filament Single Yarns

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2001
Status: inactive
Page Count: 2
ICS Code (Man-made fibres): 59.060.20
scope:

1.1 These tolerances cover first-quality, manufactured, organic-base filament single yarns (namely, bright, semi-dull, dull, solution-dyed, bleached, unbleached, etc.) regardless of the package type. These tolerances cover permissible variations in linear density, tenacity, elongation, twist, and commercial weight.

1.1.1 These tolerances do not apply to rubber yarns, spandex yarns, metal-covered yarns, nor to bulk yarns since test methods for these types of yarn are not available. These tolerances do not apply to industrial filament yarns.

Note 1--Tolerances for inorganic glass yarns are given in Specifications and Methods D578.

1.2 This standard covers only tolerances. It does not cover specifications or quality levels, for yarns to be used for any purpose. Specifications for specific properties are subject to agreement by the purchaser and the supplier.

Note 2--While the tolerances specified may be applied to yarn taken from fabric, the properties of such yarns will likely differ from the original level.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2025
Standard Tolerances for Manufactured Organic-Base Filament Single Yarns
1.1 These tolerances cover first-quality, manufactured, organic-base filament single yarns (namely, bright, semi-dull, dull, solution-dyed, bleached, unbleached, etc.) regardless of the package type....
July 1, 2018
Standard Tolerances for Manufactured Organic-Base Filament Single Yarns
1.1 These tolerances cover first-quality, manufactured, organic-base filament single yarns (namely, bright, semi-dull, dull, solution-dyed, bleached, unbleached, etc.) regardless of the package type....
July 1, 2012
Standard Tolerances for Manufactured Organic-Base Filament Single Yarns
1.1 These tolerances cover first-quality, manufactured, organic-base filament single yarns (namely, bright, semi-dull, dull, solution-dyed, bleached, unbleached, etc.) regardless of the package type....
January 1, 2007
Standard Tolerances for Manufactured Organic-Base Filament Single Yarns
1.1 These tolerances cover first-quality, manufactured, organic-base filament single yarns (namely, bright, semi-dull, dull, solution-dyed, bleached, unbleached, etc.) regardless of the package type....
April 10, 2001
Standard Tolerances for Man-Made Organic-Base Filament Single Yarns
1.1 These tolerances cover first-quality, manufactured, organic-base filament single yarns (namely, bright, semi-dull, dull, solution-dyed, bleached, unbleached, etc.) regardless of the package type....
ASTM D2497-01
April 10, 2001
Standard Tolerances for Man-Made Organic-Base Filament Single Yarns
1.1 These tolerances cover first-quality, manufactured, organic-base filament single yarns (namely, bright, semi-dull, dull, solution-dyed, bleached, unbleached, etc.) regardless of the package type....
Advertisement