ASTM International - ASTM D2751-05

Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Sewer Pipe and Fittings (Withdrawn 2014)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2005
Status: inactive
Page Count: 6
ICS Code (Plastics pipes): 23.040.20
scope:

1.1 This specification covers acrylonitrile-butadienestyrene (ABS) sewer pipe, produced by single extrusion or simultaneous multiple coextrusion. This specification also covers fittings. Included are requirements and test methods for materials, dimensions, workmanship, chemical resistance, water resistance, and joint tightness. A form of marking to indicate compliance with this specification is also included.

1.2 The text of this specification references notes, footnotes, and appendixes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the specification.

The following precautionary caveat pertains only to the test methods portion, Section , of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers acrylonitrile-butadienestyrene (ABS) sewer pipe, produced by single extrusion or simultaneous multiple coextrusion. This specification also covers fittings. The... View More

Document History

ASTM D2751-05
May 1, 2005
Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Sewer Pipe and Fittings (Withdrawn 2014)
1.1 This specification covers acrylonitrile-butadienestyrene (ABS) sewer pipe, produced by single extrusion or simultaneous multiple coextrusion. This specification also covers fittings. Included are...
December 10, 1996
Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Sewer Pipe and Fittings
1.1 This specification covers acrylonitrile-butadiene-styrene (ABS) sewer pipe, produced by single extrusion or simultaneous multiple coextrusion. This specification also covers fittings. Included...
January 1, 1977
Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Sewer Pipe And Fittings
A description is not available for this item.
Advertisement