ASTM International - ASTM A560/A560M-05

Standard Specification for Castings, Chromium-Nickel Alloy

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2005
Status: inactive
Page Count: 3
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers chromium-nickel alloy castings intended for heat-resisting and elevated-temperature corrosion applications, such as structural members, containers, supports, hangers, spacers, and the like, in corrosive environments up to 2000°F [1090°C].

1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the test, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This guide covers standard specification for chromium-nickel alloy castings intended for heat-resisting and elevated-temperature corrosion applications, such as structural members,... View More

Document History

March 1, 2025
Standard Specification for Castings, Chromium-Nickel Alloy
1.1 This specification covers chromium-nickel alloy castings intended for heat-resisting and elevated-temperature corrosion applications, such as structural members, containers, supports, hangers,...
March 1, 2018
Standard Specification for Castings, Chromium-Nickel Alloy
1.1 This specification covers chromium-nickel alloy castings intended for heat-resisting and elevated-temperature corrosion applications, such as structural members, containers, supports, hangers,...
November 1, 2012
Standard Specification for Castings, Chromium-Nickel Alloy
This guide covers standard specification for chromium-nickel alloy castings intended for heat-resisting and elevated-temperature corrosion applications, such as structural members, containers,...
May 1, 2011
Standard Specification for Castings, Chromium-Nickel Alloy
This guide covers standard specification for chromium-nickel alloy castings intended for heat-resisting and elevated-temperature corrosion applications, such as structural members, containers,...
October 1, 2010
Standard Specification for Castings, Chromium-Nickel Alloy
This guide covers standard specification for chromium-nickel alloy castings intended for heat-resisting and elevated-temperature corrosion applications, such as structural members, containers,...
ASTM A560/A560M-05
May 1, 2005
Standard Specification for Castings, Chromium-Nickel Alloy
This guide covers standard specification for chromium-nickel alloy castings intended for heat-resisting and elevated-temperature corrosion applications, such as structural members, containers,...
Standard Specification for Castings, Chromium-Nickel Alloy
1.1 This specification covers chromium-nickel alloy castings intended for heat-resisting and elevated-temperature corrosion applications such as structural members, containers, supports, hangers,...
Advertisement