ASTM International - ASTM D531-00(2005)

Standard Test Method for Rubber Property-Pusey and Jones Indentation

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2005
Status: inactive
Page Count: 4
ICS Code (Rubber): 83.060
significance And Use:

The Pusey and Jones indentation value is the depth of indentation, expressed in hundredths of a millimetre, of a ball 3.175 mm (0.1250 in.) in diameter under an expressed force of 9.8 N (2.2 lbf).... View More

scope:

1.1 This test method covers the determination of the indentation of rubber or rubber-like materials by means of the Pusey and Jones type of plastometer. This apparatus is used to measure the depth of indentation of an indentor, under fixed force into the surface of a rubber specimen.

1.2 The values stated in SI units are to be regarded as the standards.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2026
Standard Test Method for Rubber Property—Pusey and Jones Indentation
1.1 This test method covers the determination of the indentation of rubber or rubber-like materials by means of the Pusey and Jones type of plastometer. This apparatus is used to measure the depth of...
November 1, 2019
Standard Test Method for Rubber Property—Pusey and Jones Indentation
1.1 This test method covers the determination of the indentation of rubber or rubber-like materials by means of the Pusey and Jones type of plastometer. This apparatus is used to measure the depth of...
August 1, 2015
Standard Test Method for Rubber Property—Pusey and Jones Indentation
1.1 This test method covers the determination of the indentation of rubber or rubber-like materials by means of the Pusey and Jones type of plastometer. This apparatus is used to measure the depth of...
January 1, 2010
Standard Test Method for Rubber Property-Pusey and Jones Indentation
1.1 This test method covers the determination of the indentation of rubber or rubber-like materials by means of the Pusey and Jones type of plastometer. This apparatus is used to measure the depth of...
ASTM D531-00(2005)
May 1, 2005
Standard Test Method for Rubber Property-Pusey and Jones Indentation
1.1 This test method covers the determination of the indentation of rubber or rubber-like materials by means of the Pusey and Jones type of plastometer. This apparatus is used to measure the depth of...
November 10, 2000
Standard Test Method for Rubber Property-Pusey and Jones Indentation
1.1 This test method covers the determination of the indentation of rubber or rubber-like materials by means of the Pusey and Jones type of plastometer. This apparatus is used to measure the depth of...
November 10, 2000
Standard Test Method for Rubber Property-Pusey and Jones Indentation
1.1 This test method covers the determination of the indentation of rubber or rubber-like materials by means of the Pusey and Jones type of plastometer. This apparatus is used to measure the depth of...
Advertisement