ASTM International - ASTM D2518-99

Standard Specification for Woven Glass Fabrics for Electrical Insulation

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1999
Status: inactive
Page Count: 3
ICS Code (Textile glass materials): 59.100.10
scope:

1.1 This specification applies to straight-cut (as opposed to bias-cut) plain weave greige (unfinished) glass fabric produced from continuous-filament yarns and suitable for use in the production of coated or treated fabric for electrical insulating purposes.

1.2 Excluded from these specifications are woven glass fabric tapes and fabrics intended for use primarily in laminated constructions.

1.3 The values stated in inch-pound units are to be regarded as the standard.

Document History

October 10, 1999
Standard Specification for Woven Glass Fabrics for Electrical Insulation (Withdrawn 2013)
This specification applies to straight-cut (as opposed to bias-cut) plain weave greige (unfinished) glass fabric produced from continuous-filament yarns, suitable for use in the production of coated...
ASTM D2518-99
October 10, 1999
Standard Specification for Woven Glass Fabrics for Electrical Insulation
1.1 This specification applies to straight-cut (as opposed to bias-cut) plain weave greige (unfinished) glass fabric produced from continuous-filament yarns and suitable for use in the production of...
Advertisement