ASTM International - ASTM D1814-70(2005)

Standard Test Method for Measuring Thickness of Leather Units

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2005
Status: inactive
Page Count: 2
ICS Code (Leather and furs): 59.140.30
significance And Use:

This test method is designed for the routine measurement of the thickness of leather units as a means of production control and determining conformance to specifications. It utilizes a secondary... View More

scope:

1.1 This test method covers the measurement of the thickness of units of all types of leather. It is not suitable for measuring the thickness of test specimens.

1.2 The thickness of leather units may be reported in millimetres, ounces, or irons. Ounces are generally used when referring to the thickness of shoe upper leather. Irons are generally used when referring to the thickness of sole leather. (One ounce equals 1/64 in. or 0.0156 in. or 0.396 mm. One iron equals 1/48 in. or 0.0208 in. or 0.53 mm.)

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

August 1, 2025
Standard Test Method for Measuring Thickness of Leather Units
1.1 This test method covers the measurement of the thickness of units of all types of leather. It is not suitable for measuring the thickness of test specimens. 1.2 The thickness of leather units...
September 1, 2021
Standard Test Method for Measuring Thickness of Leather Units
1.1 This test method covers the measurement of the thickness of units of all types of leather. It is not suitable for measuring the thickness of test specimens. 1.2 The thickness of leather units...
May 1, 2015
Standard Test Method for Measuring Thickness of Leather Units
1.1 This test method covers the measurement of the thickness of units of all types of leather. It is not suitable for measuring the thickness of test specimens. 1.2 The thickness of leather units...
October 1, 2010
Standard Test Method for Measuring Thickness of Leather Units
1.1 This test method covers the measurement of the thickness of units of all types of leather. It is not suitable for measuring the thickness of test specimens. 1.2 The thickness of leather units...
ASTM D1814-70(2005)
April 1, 2005
Standard Test Method for Measuring Thickness of Leather Units
1.1 This test method covers the measurement of the thickness of units of all types of leather. It is not suitable for measuring the thickness of test specimens. 1.2 The thickness of leather units...
May 10, 2000
Standard Test Method for Measuring Thickness of Leather Units
1.1 This test method covers the measurement of the thickness of units of all types of leather. It is not suitable for measuring the thickness of test specimens. 1.2 The thickness of leather units...
Advertisement