ASTM International - ASTM E649-00(2005)

Standard Test Method for Bromine in Chlorine

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2005
Status: inactive
Page Count: 5
ICS Code (Chemical elements): 71.060.10
scope:

1.1 This test method covers the determination of bromine in liquid chlorine and in gaseous chlorine with a lower limit of detection of 4 ppm by weight.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements are given in Section 7.

1.2 Review the current Materials Safety Data Sheets (MSDS) for detailed information concerning toxicity, first-aid procedures, handling, and safety precautions.

Document History

October 1, 2024
Standard Test Method for Bromine in Chlorine
1.1 Bromine can be analyzed over a range with an upper limit of 280?μg/kg by this method, but may be applicable to a wider range. The limit of detection is 4?μg bromine/kg chlorine and the limit of...
July 1, 2017
Standard Test Method for Bromine in Chlorine
1.1 This test method covers the determination of bromine in liquid chlorine and in gaseous chlorine with a lower limit of detection of 4 ug/kg by weight. 1.2 Review the current Safety Data Sheets...
March 1, 2017
Standard Test Method for Bromine in Chlorine
1.1 This test method covers the determination of bromine in liquid chlorine and in gaseous chlorine with a lower limit of detection of 4 ug/kg by weight. 1.2 This standard does not purport to...
August 1, 2011
Standard Test Method for Bromine in Chlorine
1.1 This test method covers the determination of bromine in liquid chlorine and in gaseous chlorine with a lower limit of detection of 4 ug/kg by weight. 1.2 This standard does not purport to...
ASTM E649-00(2005)
April 1, 2005
Standard Test Method for Bromine in Chlorine
1.1 This test method covers the determination of bromine in liquid chlorine and in gaseous chlorine with a lower limit of detection of 4 ppm by weight. This standard does not purport to address all...
April 1, 2005
Standard Test Method for Bromine in Chlorine
1.1 This test method covers the determination of bromine in liquid chlorine and in gaseous chlorine with a lower limit of detection of 4 ug/kg by weight. 1.2This standard does not purport to address...
April 10, 2000
Standard Test Method for Bromine in Chlorine
1.1 This test method covers the determination of bromine in liquid chlorine and in gaseous chlorine with a lower limit of detection of 4 ppm by weight. 1.2 This standard does not purport to address...
Advertisement