ASTM International - ASTM C932-05

Standard Specification for Surface-Applied Bonding Compounds for Exterior Plastering

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2005
Status: inactive
Page Count: 5
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification covers minimum requirements for exterior surface-applied bonding compounds for improving the adhesion of cementitious material to concrete or other masonry surfaces or any structurally sound surfaces.

1.2 This specification also covers test methods for determining performance requirements and physical properties.

1.3 The values stated in inch-pound units are to be regarded as the standard. The SI metric values given in parentheses are approximate and are provided for information purposes only.

1.4 The following safety hazards caveat pertains only to the test methods described in Sections , , , and in this specification:This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2024
Standard Specification for Surface-Applied Bonding Compounds for Exterior Plastering
1.1 This specification covers minimum requirements for exterior surface-applied bonding compounds for improving the adhesion of cementitious material to concrete or other masonry surfaces or any...
March 1, 2019
Standard Specification for Surface-Applied Bonding Compounds for Exterior Plastering
1.1 This specification covers minimum requirements for exterior surface-applied bonding compounds for improving the adhesion of cementitious material to concrete or other masonry surfaces or any...
May 1, 2013
Standard Specification for Surface-Applied Bonding Compounds for Exterior Plastering
1.1 This specification covers minimum requirements for exterior surface-applied bonding compounds for improving the adhesion of cementitious material to concrete or other masonry surfaces or any...
March 1, 2006
Standard Specification for Surface-Applied Bonding Compounds for Exterior Plastering
1.1 This specification covers minimum requirements for exterior surface-applied bonding compounds for improving the adhesion of cementitious material to concrete or other masonry surfaces or any...
ASTM C932-05
May 1, 2005
Standard Specification for Surface-Applied Bonding Compounds for Exterior Plastering
1.1 This specification covers minimum requirements for exterior surface-applied bonding compounds for improving the adhesion of cementitious material to concrete or other masonry surfaces or any...
June 10, 2003
Standard Specification for Surface-Applied Bonding Compounds for Exterior Plastering
1.1 This specification covers minimum requirements for exterior surface-applied bonding compounds for improving the adhesion of cementitious material to concrete or other masonry surfaces or any...
October 10, 1998
Standard Specification for Surface-Applied Bonding Agents for Exterior Plastering
1.1 This specification establishes minimum standards for exterior surface-applied bonding agents for improving the adhesion of cementitious material to concrete or other masonry surface or any...
Advertisement