ASTM International - ASTM D3389-05
Standard Test Method for Coated Fabrics Abrasion Resistance (Rotary Platform Abrader)
| Organization: | ASTM International |
| Publication Date: | 1 May 2005 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Coated fabrics): | 59.080.40 |
significance And Use:
Abrasion resistance tests are intended to measure the wear resistance properties of a material. This may be correlated to expected end use performance.
scope:
1.1 This test method covers the determination of the wear resistance of fabrics coated with rubber or plastics to abrasion. The abrasion is measured by mass loss.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History