ASTM International - ASTM D2534-88(1999)

Standard Test Method for Coefficient of Kinetic Friction for Wax Coatings

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 1999
Status: inactive
Page Count: 3
ICS Code (Organic coatings): 25.220.60
scope:

1.1 This test method covers the determination of the coefficient of kinetic friction for a petroleum wax coating or wax-based hot melt coating when sliding over itself.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2017
Standard Test Method for Coefficient of Kinetic Friction for Wax Coatings (Withdrawn 2025)
1.1 This test method covers the determination of the coefficient of kinetic friction for a petroleum wax coating or wax-based hot melt coating when sliding over itself. 1.2 This standard does not...
November 1, 2012
Standard Test Method for Coefficient of Kinetic Friction for Wax Coatings
1.1 This test method covers the determination of the coefficient of kinetic friction for a petroleum wax coating or wax-based hot melt coating when sliding over itself. 1.2 This standard does not...
November 1, 2007
Standard Test Method for Coefficient of Kinetic Friction for Wax Coatings
1.1 This test method covers the determination of the coefficient of kinetic friction for a petroleum wax coating or wax-based hot melt coating when sliding over itself. 1.2 This standard does not...
May 1, 2004
Standard Test Method for Coefficient of Kinetic Friction for Wax Coatings
1.1 This test method covers the determination of the coefficient of kinetic friction for a petroleum wax coating or wax-based hot melt coating when sliding over itself. 1.2 This standard does not...
ASTM D2534-88(1999)
April 10, 1999
Standard Test Method for Coefficient of Kinetic Friction for Wax Coatings
1.1 This test method covers the determination of the coefficient of kinetic friction for a petroleum wax coating or wax-based hot melt coating when sliding over itself. 1.2 This standard does not...
Advertisement