ASTM International - ASTM D2557-98

Standard Test Method for Tensile-Shear Strength of Adhesives in the Subzero Temperature Range from -267.8 to -55°C (-450 to -67°F)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1998
Status: inactive
Page Count: 4
ICS Code (Adhesives): 83.180
scope:

1.1 This test method covers the determination of the comparative shear strength of adhesives for bonding metals when tested on a standard specimen and under specified conditions of preparation and testing at extreme subzero temperatures.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautions are given in 8.3.

Document History

February 1, 2025
Standard Test Method for Tensile-Shear Strength of Adhesives in the Subzero Temperature Range from?-267.8 to?-55°C (-450 to?-67°F)
4.1 This test method may be used as an accelerated screening test for assessing the strength properties of adhesives and adhesive joints at subzero temperatures. This test method may also be used to...
November 1, 2017
Standard Test Method for Tensile-Shear Strength of Adhesives in the Subzero Temperature Range from −267.8 to −55°C (−450 to −67°F)
4.1 This test method may be used as an accelerated screening test for assessing the strength properties of adhesives and adhesive joints at subzero temperatures. This test method may also be used to...
October 1, 2010
Standard Test Method for Tensile-Shear Strength of Adhesives in the Subzero Temperature Range from -267.8 to -55°C (-450 to -67°F)
1.1 This test method covers the determination of the comparative shear strength of adhesives for bonding metals when tested on a standard specimen and under specified conditions of preparation and...
April 1, 2004
Standard Test Method for Tensile-Shear Strength of Adhesives in the Subzero Temperature Range from -267.8 to -55°C (-450 to -67°F)
1.1 This test method covers the determination of the comparative shear strength of adhesives for bonding metals when tested on a standard specimen and under specified conditions of preparation and...
ASTM D2557-98
May 10, 1998
Standard Test Method for Tensile-Shear Strength of Adhesives in the Subzero Temperature Range from -267.8 to -55°C (-450 to -67°F)
1.1 This test method covers the determination of the comparative shear strength of adhesives for bonding metals when tested on a standard specimen and under specified conditions of preparation and...
Advertisement