ASTM International - ASTM D608-05

Standard Specification for Dibutyl Phthalate

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 May 2005
Status: inactive
Page Count: 2
ICS Code (Solvents): 87.060.30
scope:

1.1 This specification covers dibutyl phthalate (99 % grade).

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this stnadard.

1.3 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E 29.

1.4 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this specification.

abstract:

This specification establishes the properties and requirements of 99 % grade dibutyl phthalate. The material shall be sampled and tested suitably, and shall conform to properties as to apparent... View More

Document History

January 1, 2026
Standard Specification for Dibutyl Phthalate
1.1 This specification covers dibutyl phthalate (99?% grade). 1.2 The following applies to all specified limits in this standard: for purposes of determining conformance with this standard, an...
April 1, 2019
Standard Specification for Dibutyl Phthalate
1.1 This specification covers dibutyl phthalate (99 % grade). 1.2 The following applies to all specified limits in this standard: for purposes of determining conformance with this standard, an...
February 1, 2011
Standard Specification for Dibutyl Phthalate
1.1 This specification covers dibutyl phthalate (99 % grade). 1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an...
ASTM D608-05
May 15, 2005
Standard Specification for Dibutyl Phthalate
1.1 This specification covers dibutyl phthalate (99 % grade). 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this stnadard. 1.3 The...
January 1, 2001
Standard Specification for Dibutyl Phthalate
1.1 This specification covers dibutyl phthalate (99% grade). 1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this...
January 1, 2001
Standard Specification for Dibutyl Phthalate
1.1 This specification covers dibutyl phthalate (99% grade). 1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this...
Advertisement