ASTM International - ASTM C769-98(2005)

Standard Test Method for Sonic Velocity in Manufactured Carbon and Graphite Materials for Use in Obtaining an Approximate Young's Modulus

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2005
Status: inactive
Page Count: 3
ICS Code (Other products of the chemical industry): 71.100.99
significance And Use:

Sonic velocity measurements are useful for comparing materials.

A value for Young'modulus can be obtained for many applications, which will generally be within 10 % of the value obtained by... View More

scope:

1.1 This test method covers a procedure for measuring the sonic velocity in manufactured carbon and graphite materials having a grain size less than 0.80 mm (1/32 in.). The sonic velocity can be used to obtain an approximate value for Young's modulus.

1.2 The values stated in SI units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2020
Standard Test Method for Sonic Velocity in Manufactured Carbon and Graphite Materials for Use in Obtaining an Approximate Value of Young's Modulus (Withdrawn 2025)
5.1 Sonic velocity measurements are useful for comparing materials with similar elastic properties, dimensions, and microstructure. 5.2 Eq 1 provides an accurate value of Young's modulus only for...
December 1, 2015
Standard Test Method for Sonic Velocity in Manufactured Carbon and Graphite Materials for Use in Obtaining an Approximate Value of Young's Modulus
5.1 Sonic velocity measurements are useful for comparing materials with similar elastic properties, dimensions, and microstructure. 5.2 Eq 1 provides an accurate value of Young’s modulus only for...
June 1, 2009
Standard Test Method for Sonic Velocity in Manufactured Carbon and Graphite Materials for Use in Obtaining Young's Modulus
Sonic velocity measurements are useful for comparing materials. A value for Young's modulus can be obtained for many applications, which will be in good agreement with the value obtained by other...
ASTM C769-98(2005)
May 1, 2005
Standard Test Method for Sonic Velocity in Manufactured Carbon and Graphite Materials for Use in Obtaining an Approximate Young's Modulus
1.1 This test method covers a procedure for measuring the sonic velocity in manufactured carbon and graphite materials having a grain size less than 0.80 mm (1/32 in.). The sonic velocity can be used...
March 10, 1998
Standard Test Method for Sonic Velocity in Manufactured Carbon and Graphite Materials for Use in Obtaining an Approximate Young's Modulus
1.1 This test method describes a procedure for measuring the sonic velocity in manufactured carbon and graphite materials having a grain size less than 0.80 mm ( 1/32 in.). The sonic velocity can be...
Advertisement