ASTM International - ASTM C886-98(2005)
Standard Test Method for Scleroscope Hardness Testing of Carbon and Graphite Materials
| Organization: | ASTM International |
| Publication Date: | 1 May 2005 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Other products of the chemical industry): | 71.100.99 |
significance And Use:
The scleroscope is a rebound hardness tester with a scale divided into 140 equal parts. For carbon and graphite materials, there is no established correlation between the Scleroscope hardness... View More
scope:
1.1 This test method covers the apparatus and procedure for determining the hardness of carbon and graphite materials using the Model C-2 scleroscope² with the hammer calibrated for use on carbon and graphite materials with particles smaller than 0.8 mm (0.032 in.).³
1.2 The values given in acceptable metric units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History