ASTM International - ASTM D3605-00(2005)

Standard Test Method for Trace Metals in Gas Turbine Fuels by Atomic Absorption and Flame Emission Spectroscopy

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2005
Status: inactive
Page Count: 4
ICS Code (Liquid fuels): 75.160.20
significance And Use:

Knowledge of the presence of trace metals in gas turbine fuels enables the user to predict performance and, when necessary, to take appropriate action to prevent corrosion.

scope:

1.1 This test method covers the determination of sodium, lead, calcium, and vanadium in Specification D 2880 Grade Nos. 1-GT and 2-GT fuels in the range from 0.1 to 2.0 mg/L. This test method is intended for the determination of oil-soluble metals and not waterborne contaminants in oil-water mixtures.

1.2 The values stated in SI units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2022
Standard Test Method for Trace Metals in Gas Turbine Fuels by Atomic Absorption and Flame Emission Spectroscopy
1.1 This test method covers the determination of sodium, lead, calcium, and vanadium in Specification D2880 Grade Nos. 0-GT through 4-GT fuels at 0.5?mg/kg level for each of the elements. This test...
June 1, 2017
Standard Test Method for Trace Metals in Gas Turbine Fuels by Atomic Absorption and Flame Emission Spectroscopy
1.1 This test method covers the determination of sodium, lead, calcium, and vanadium in Specification D2880 Grade Nos. 0-GT through 4-GT fuels at 0.5 mg/kg level for each of the elements. This test...
July 1, 2016
Standard Test Method for Trace Metals in Gas Turbine Fuels by Atomic Absorption and Flame Emission Spectroscopy
1.1 This test method covers the determination of sodium, lead, calcium, and vanadium in Specification D2880 Grade Nos. 0-GT through 4-GT fuels at 0.5 mg/kg level for each of the elements. This test...
May 1, 2011
Standard Test Method for Trace Metals in Gas Turbine Fuels by Atomic Absorption and Flame Emission Spectroscopy
1.1 This test method covers the determination of sodium, lead, calcium, and vanadium in Specification D2880 Grade Nos. 1-GT and 2-GT fuels in the range from 0.1 to 2.0 mg/L. This test method is...
ASTM D3605-00(2005)
May 1, 2005
Standard Test Method for Trace Metals in Gas Turbine Fuels by Atomic Absorption and Flame Emission Spectroscopy
1.1 This test method covers the determination of sodium, lead, calcium, and vanadium in Specification D 2880 Grade Nos. 1-GT and 2-GT fuels in the range from 0.1 to 2.0 mg/L. This test method is...
August 10, 2000
Standard Test Method for Trace Metals in Gas Turbine Fuels by Atomic Absorption and Flame Emission Spectroscopy
1.1 This test method covers the determination of sodium, lead, calcium, and vanadium in Specification D2880 Grade Nos. 1-GT and 2-GT fuels in the range from 0.1 to 2.0 mg/L. This test method is...
Advertisement