ASTM International - ASTM A539-99

Standard Specification for Electric-Resistance-Welded Coiled Steel Tubing for Gas and Fuel Oil Lines (Withdrawn 2004)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 1999
Status: inactive
Page Count: 2
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers one grade of electric-resistance-welded coiled steel tubing 2 3/8 in. (60.3 mm) and under in outside diameter and 0.035 to 0.125 in. (0.89 to 3.18 mm), inclusive, in average wall thickness. The tubing is intended for conveyance of gas and fuel oil.

1.2 The values stated in inch-pound units are to be regarded as the standard.

Document History

ASTM A539-99
March 10, 1999
Standard Specification for Electric-Resistance-Welded Coiled Steel Tubing for Gas and Fuel Oil Lines (Withdrawn 2004)
1.1 This specification covers one grade of electric-resistance-welded coiled steel tubing 2 3/8 in. (60.3 mm) and under in outside diameter and 0.035 to 0.125 in. (0.89 to 3.18 mm), inclusive, in...
January 1, 1990
Standard Specification for Electric-Resistance-Welded Coiled Steel Tubing for Gas and Fuel Oil Lines
A description is not available for this item.
Advertisement